Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory RM25C64C-LTAI-B

Description
Win Source Part Number: 1354905-RM25C64C-LTA I-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM25C64 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 64Kbit Memory Organization: 32 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354905-RM25C64C-LTA I-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM25C64 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 64Kbit Memory Organization: 32 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354905-RM25C64C-LTAI-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354905-RM25C64C-LTAI-B
Integrated Circuits (ICs) - Memory - Memory 1354905-RM25C64C-LTAI-B
Win Source Part Number: 1354905-RM25C64C-LTA I-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM25C64 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 64Kbit Memory Organization: 32 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms

Win Source Part Number: 1354905-RM25C64C-LTAI-B
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Series: Mavriq™
Package: Tube
Product Status: Obsolete
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: RM25C64
Technology: CBRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: CBRAM®
Memory Size: 64Kbit
Memory Organization: 32 Bytes Page Size
Memory Interface: SPI
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 100µs, 5ms

Buy Now Datasheet
Memory - RM25C64C-LTAI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

CBRAM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Memory - RM25C64C-LTAI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

CBRAM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354905-RM25C64C-LTAI-B RM25C64C-LTAI-B
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details