Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory RM25C128C-LMAI-T

Description
Win Source Part Number: 1354911-RM25C128C-LM AI-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Product Status: Obsolete Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: RM25C128 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 128Kbit Memory Organization: 64 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354911-RM25C128C-LM AI-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Product Status: Obsolete Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: RM25C128 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 128Kbit Memory Organization: 64 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354911-RM25C128C-LMAI-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354911-RM25C128C-LMAI-T
Integrated Circuits (ICs) - Memory - Memory 1354911-RM25C128C-LMAI-T
Win Source Part Number: 1354911-RM25C128C-LM AI-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Product Status: Obsolete Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: RM25C128 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 128Kbit Memory Organization: 64 Bytes Page Size Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 100µs, 5ms

Win Source Part Number: 1354911-RM25C128C-LMAI-T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Series: Mavriq™
Product Status: Obsolete
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: RM25C128
Technology: CBRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: CBRAM®
Memory Size: 128Kbit
Memory Organization: 64 Bytes Page Size
Memory Interface: SPI
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 100µs, 5ms

Buy Now Datasheet
Memory - RM25C128C-LMAI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 128Kbit SPI 10 MHz 8-UDFN (2x3)

CBRAM Memory IC 128Kbit SPI 10 MHz 8-UDFN (2x3)

Buy Now
Memory - RM25C128C-LMAI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 128Kbit SPI 10 MHz 8-UDFN (2x3)

CBRAM Memory IC 128Kbit SPI 10 MHz 8-UDFN (2x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354911-RM25C128C-LMAI-T RM25C128C-LMAI-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3628-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details