Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory RM24EP32C-BSNC-B

Description
Win Source Part Number: 1354920-RM24EP32C-BS NC-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: RM24EP32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354920-RM24EP32C-BS NC-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: RM24EP32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354920-RM24EP32C-BSNC-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354920-RM24EP32C-BSNC-B
Integrated Circuits (ICs) - Memory - Memory 1354920-RM24EP32C-BSNC-B
Win Source Part Number: 1354920-RM24EP32C-BS NC-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: RM24EP32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms

Win Source Part Number: 1354920-RM24EP32C-BSNC-B
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: RM24EP32
Technology: CBRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: 3A991
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: CBRAM®
Memory Size: 32Kbit
Memory Organization: 32 Bytes Page Size
Memory Interface: I²C
Clock Frequency: 750 kHz
Write Cycle Time - Word, Page: 100µs, 5ms

Buy Now Datasheet
Memory - RM24EP32C-BSNC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

Buy Now
Memory - RM24EP32C-BSNC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354920-RM24EP32C-BSNC-B RM24EP32C-BSNC-B
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details