Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory RM24C64C-BTAC-B

Description
Win Source Part Number: 1088645-RM24C64C-BTA C-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 64kb (32B Page Size) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: CBRAM® Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24C64YI-GT3; BR24G64FVT-3GE2; 24LC024HT-I/ST; 24LC024H-E/ST; 24LC014H-E/ST; BR24G64FVT-3AGE2; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1153 Base Product Number: RM24C64 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1088645-RM24C64C-BTA C-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 64kb (32B Page Size) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: CBRAM® Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24C64YI-GT3; BR24G64FVT-3GE2; 24LC024HT-I/ST; 24LC024H-E/ST; 24LC014H-E/ST; BR24G64FVT-3AGE2; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1153 Base Product Number: RM24C64 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1088645-RM24C64C-BTAC-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1088645-RM24C64C-BTAC-B
Integrated Circuits (ICs) - Memory 1088645-RM24C64C-BTAC-B
Win Source Part Number: 1088645-RM24C64C-BTA C-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 64kb (32B Page Size) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: CBRAM® Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24C64YI-GT3; BR24G64FVT-3GE2; 24LC024HT-I/ST; 24LC024H-E/ST; 24LC014H-E/ST; BR24G64FVT-3AGE2; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1153 Base Product Number: RM24C64 Product Status: Obsolete

Win Source Part Number: 1088645-RM24C64C-BTAC-B
Category: Integrated Circuits (ICs)>Memory
Series: Mavriq™
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: CBRAM
Memory Type: Non-Volatile
Memory Size: 64kb (32B Page Size)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: CBRAM®
Clock Frequency: 750 kHz
Write Cycle Time - Word, Page: 100µs, 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): CAT24C64YI-GT3; BR24G64FVT-3GE2; 24LC024HT-I/ST; 24LC024H-E/ST; 24LC014H-E/ST; BR24G64FVT-3AGE2;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1153
Base Product Number: RM24C64
Product Status: Obsolete

Buy Now Datasheet
Memory - RM24C64C-BTAC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 64Kbit I²C 750 kHz 8-TSSOP

CBRAM Memory IC 64Kbit I²C 750 kHz 8-TSSOP

Buy Now
Memory - RM24C64C-BTAC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 64Kbit I²C 750 kHz 8-TSSOP

CBRAM Memory IC 64Kbit I²C 750 kHz 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1088645-RM24C64C-BTAC-B RM24C64C-BTAC-B
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details