Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory RM24C32DS-LTAI-B

Description
Win Source Part Number: 1126357-RM24C32DS-LT AI-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: CBRAM® Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 100µs, 2.5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Adesto Technologies Other Names: 1265-1305,1265-1305- 6INACTIVE,1265-1305- 1INACTIVE,1265-1305- 6,1265-1305-1-ND,126 5-1305-6-ND,1265-130 5-1 Base Product Number: RM24C32 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1126357-RM24C32DS-LT AI-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: CBRAM® Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 100µs, 2.5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Adesto Technologies Other Names: 1265-1305,1265-1305- 6INACTIVE,1265-1305- 1INACTIVE,1265-1305- 6,1265-1305-1-ND,126 5-1305-6-ND,1265-130 5-1 Base Product Number: RM24C32 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1126357-RM24C32DS-LTAI-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1126357-RM24C32DS-LTAI-B
Integrated Circuits (ICs) - Memory 1126357-RM24C32DS-LTAI-B
Win Source Part Number: 1126357-RM24C32DS-LT AI-B Category: Integrated Circuits (ICs)>Memory Series: Mavriq™ Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: CBRAM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: CBRAM® Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 100µs, 2.5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Adesto Technologies Other Names: 1265-1305,1265-1305- 6INACTIVE,1265-1305- 1INACTIVE,1265-1305- 6,1265-1305-1-ND,126 5-1305-6-ND,1265-130 5-1 Base Product Number: RM24C32 Product Status: Obsolete

Win Source Part Number: 1126357-RM24C32DS-LTAI-B
Category: Integrated Circuits (ICs)>Memory
Series: Mavriq™
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: CBRAM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: CBRAM®
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 100µs, 2.5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Adesto Technologies
Other Names: 1265-1305,1265-1305-6INACTIVE,1265-1305-1INACTIVE,1265-1305-6,1265-1305-1-ND,1265-1305-6-ND,1265-1305-1
Base Product Number: RM24C32
Product Status: Obsolete

Buy Now
Memory - RM24C32DS-LTAI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 1 MHz 8-TSSOP

CBRAM Memory IC 32Kbit I²C 1 MHz 8-TSSOP

Buy Now
Memory - RM24C32DS-LTAI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 1 MHz 8-TSSOP

CBRAM Memory IC 32Kbit I²C 1 MHz 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1126357-RM24C32DS-LTAI-B RM24C32DS-LTAI-B
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details