Adesto Technologies Corporation, Inc. Memory - RAM - RM24C32C-LSNI-B RM24C32C-LSNI-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 932252-RM24C32C-LSNI -B Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 932252-RM24C32C-LSNI -B Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - RM24C32C-LSNI-B - 932252-RM24C32C-LSNI-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - RM24C32C-LSNI-B
932252-RM24C32C-LSNI-B
Memory - RAM - RM24C32C-LSNI-B 932252-RM24C32C-LSNI-B
Manufacturer: Adesto Technologies Win Source Part Number: 932252-RM24C32C-LSNI -B Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Adesto Technologies
Win Source Part Number: 932252-RM24C32C-LSNI-B
Series: Mavriq™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CBRAM Memory IC 32kb (32B Page Size) I²C 1 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RM24C32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - RM24C32C-LSNI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 1 MHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 1 MHz 8-SOIC

Buy Now
Memory - RM24C32C-LSNI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 1 MHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 1 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 932252-RM24C32C-LSNI-B RM24C32C-LSNI-B
Product Name Memory - RAM - RM24C32C-LSNI-B Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - 323017-032W 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details