Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory RM24C32C-BTAC-B

Description
Win Source Part Number: 1354928-RM24C32C-BTA C-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM24C32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354928-RM24C32C-BTA C-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM24C32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354928-RM24C32C-BTAC-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354928-RM24C32C-BTAC-B
Integrated Circuits (ICs) - Memory - Memory 1354928-RM24C32C-BTAC-B
Win Source Part Number: 1354928-RM24C32C-BTA C-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Series: Mavriq™ Package: Tube Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: RM24C32 Technology: CBRAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: CBRAM® Memory Size: 32Kbit Memory Organization: 32 Bytes Page Size Memory Interface: I²C Clock Frequency: 750 kHz Write Cycle Time - Word, Page: 100µs, 5ms

Win Source Part Number: 1354928-RM24C32C-BTAC-B
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Series: Mavriq™
Package: Tube
Product Status: Obsolete
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: RM24C32
Technology: CBRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: CBRAM®
Memory Size: 32Kbit
Memory Organization: 32 Bytes Page Size
Memory Interface: I²C
Clock Frequency: 750 kHz
Write Cycle Time - Word, Page: 100µs, 5ms

Buy Now Datasheet
Memory - RM24C32C-BTAC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-TSSOP

CBRAM Memory IC 32Kbit I²C 750 kHz 8-TSSOP

Buy Now Datasheet
Memory - RM24C32C-BTAC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-TSSOP

CBRAM Memory IC 32Kbit I²C 750 kHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354928-RM24C32C-BTAC-B RM24C32C-BTAC-B
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile CBRAM®
Cycle Time 100000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details