Adesto Technologies Corporation, Inc. Memory - EEPROM - RM24C128C-LSNI-T RM24C128C-LSNI-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 115966-RM24C128C-LSN I-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128kb (64B Page Size) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 115966-RM24C128C-LSN I-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128kb (64B Page Size) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - RM24C128C-LSNI-T - 115966-RM24C128C-LSNI-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - RM24C128C-LSNI-T
115966-RM24C128C-LSNI-T
Memory - EEPROM - RM24C128C-LSNI-T 115966-RM24C128C-LSNI-T
Manufacturer: Adesto Technologies Win Source Part Number: 115966-RM24C128C-LSN I-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128kb (64B Page Size) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 115966-RM24C128C-LSNI-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128kb (64B Page Size)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - RM24C128C-LSNI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC

CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC

Buy Now
Memory - RM24C128C-LSNI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC

CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 115966-RM24C128C-LSNI-T RM24C128C-LSNI-T
Product Name Memory - EEPROM - RM24C128C-LSNI-T Memory
Memory Category EEPROM; EEPROM CBRAM®
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - AT28HC256E-90FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 90 ns
Density 256 kbits
View Details