Win Source Part Number: 1354924-RM24C128C-LS
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
Mfr: Adesto Technologies
Series: Mavriq™
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: RM24C128
Technology: CBRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: CBRAM®
Memory Size: 128Kbit
Memory Organization: 64 Bytes Page Size
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 100µs, 2.5ms
CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC
CBRAM Memory IC 128Kbit I²C 1 MHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1354924-RM24C128C-LSNI-B | RM24C128C-LSNI-B |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Non-Volatile | CBRAM® |
| Cycle Time | 100000 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |