Adesto Technologies Corporation, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IW676-00 IW676-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 876046-IW676-00 Features: Switching Regulator IC Output Package: Reel - TR Part Status: Not For New Designs Family Name: IW676 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 876046-IW676-00 Features: Switching Regulator IC Output Package: Reel - TR Part Status: Not For New Designs Family Name: IW676 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IW676-00 - 876046-IW676-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IW676-00
876046-IW676-00
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IW676-00 876046-IW676-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 876046-IW676-00 Features: Switching Regulator IC Output Package: Reel - TR Part Status: Not For New Designs Family Name: IW676 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 876046-IW676-00
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: IW676
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 876046-IW676-00
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IW676-00
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - IFX91041EJV33XUMA1 - ODG (Origin Data Global)
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CA2524EX - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current limit, Dead Time Control, Enable, Frequency Control, Ramp
Duty Cycle 45
View Details
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
DC DC Switching Controllers - 0729MC - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details