Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922205-IW3689-11
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IW3689
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 922205-IW3689-11 |
| Product Name | PMIC - PMIC - LED Drivers - IW3689-11 |
| Form Factor | Intgrated Circuit (IC) |