Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - IW3637-01A IW3637-01A

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922200-IW3637-01A Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3637 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922200-IW3637-01A Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3637 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3637-01A - 922200-IW3637-01A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3637-01A
922200-IW3637-01A
PMIC - PMIC - LED Drivers - IW3637-01A 922200-IW3637-01A
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922200-IW3637-01A Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3637 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922200-IW3637-01A
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IW3637
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 922200-IW3637-01A
Product Name PMIC - PMIC - LED Drivers - IW3637-01A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products