Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - IW3631-00 IW3631-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922198-IW3631-00 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3631 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922198-IW3631-00 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3631 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3631-00 - 922198-IW3631-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3631-00
922198-IW3631-00
PMIC - PMIC - LED Drivers - IW3631-00 922198-IW3631-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922198-IW3631-00 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IW3631 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922198-IW3631-00
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IW3631
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 922198-IW3631-00
Product Name PMIC - PMIC - LED Drivers - IW3631-00
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - LM3409HVMYX - 1198772-LM3409HVMYX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers