Adesto Technologies Corporation, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - IW1709-11 IW1709-11

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922191-IW1709-11 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922191-IW1709-11 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1709-11 - 922191-IW1709-11 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1709-11
922191-IW1709-11
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1709-11 922191-IW1709-11
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922191-IW1709-11 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922191-IW1709-11
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 72kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 25V
Family Name: IW1709
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922191-IW1709-11
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1709-11
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details