Adesto Technologies Corporation, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - IW1707-03 IW1707-03

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922190-IW1707-03 Operating Temperature Range: 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 16V Family Name: IW1707 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922190-IW1707-03 Operating Temperature Range: 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 16V Family Name: IW1707 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1707-03 - 922190-IW1707-03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1707-03
922190-IW1707-03
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1707-03 922190-IW1707-03
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922190-IW1707-03 Operating Temperature Range: 150°C (TJ) Features: Converter Offline Flyback Topology 72kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 16V Family Name: IW1707 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922190-IW1707-03
Operating Temperature Range: 150°C (TJ)
Features: Converter Offline Flyback Topology 72kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 16V
Family Name: IW1707
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922190-IW1707-03
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1707-03
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details