Adesto Technologies Corporation, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - IW1602-00B IW1602-00B

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922188-IW1602-00B Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 89kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1602 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922188-IW1602-00B Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 89kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1602 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1602-00B - 922188-IW1602-00B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1602-00B
922188-IW1602-00B
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1602-00B 922188-IW1602-00B
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922188-IW1602-00B Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 89kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1602 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922188-IW1602-00B
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 89kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 25V
Family Name: IW1602
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922188-IW1602-00B
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1602-00B
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A0565ZXKLA1 - 117399-ICE3A0565ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 25 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details