Adesto Technologies Corporation, Inc. RF Transceiver ICs - DA14683-00000A92 DA14683-00000A92

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868146-DA14683-00000 A92 Operating Temperature Range: -40°C ~ 100°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DA14683 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: DA14683-00000A92DKR, DA14683-00000A92TR, DA14683-00000A92CT
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868146-DA14683-00000 A92 Operating Temperature Range: -40°C ~ 100°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DA14683 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: DA14683-00000A92DKR, DA14683-00000A92TR, DA14683-00000A92CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14683-00000A92 - 868146-DA14683-00000A92 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14683-00000A92
868146-DA14683-00000A92
RF Transceiver ICs - DA14683-00000A92 868146-DA14683-00000A92
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868146-DA14683-00000 A92 Operating Temperature Range: -40°C ~ 100°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DA14683 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: DA14683-00000A92DKR, DA14683-00000A92TR, DA14683-00000A92CT

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 868146-DA14683-00000A92
Operating Temperature Range: -40°C ~ 100°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Package: 60-VQFN Dual Rows, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DA14683
Categories: RF/IF and RFID
Case / Package: 60-AQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: DA14683-00000A92DKR, DA14683-00000A92TR, DA14683-00000A92CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 868146-DA14683-00000A92
Product Name RF Transceiver ICs - DA14683-00000A92
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details