Adesto Technologies Corporation, Inc. RF Transceiver ICs - DA14681-01000A92 DA14681-01000A92

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868145-DA14681-01000 A92 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14681 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1564-1036-1, 1564-1036-2, 1564-1036-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868145-DA14681-01000 A92 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14681 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1564-1036-1, 1564-1036-2, 1564-1036-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14681-01000A92 - 868145-DA14681-01000A92 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14681-01000A92
868145-DA14681-01000A92
RF Transceiver ICs - DA14681-01000A92 868145-DA14681-01000A92
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868145-DA14681-01000 A92 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad Package: 60-VQFN Dual Rows, Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14681 Categories: RF/IF and RFID Case / Package: 60-AQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1564-1036-1, 1564-1036-2, 1564-1036-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 868145-DA14681-01000A92
Series: SmartBond™
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Package: 60-VQFN Dual Rows, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DA14681
Categories: RF/IF and RFID
Case / Package: 60-AQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1564-1036-1, 1564-1036-2, 1564-1036-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 868145-DA14681-01000A92
Product Name RF Transceiver ICs - DA14681-01000A92
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details