Adesto Technologies Corporation, Inc. RF Transceiver ICs - DA14531-00000FX2 DA14531-00000FX2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868141-DA14531-00000 FX2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC Package: 24-WFQFN, FC Package: Reel - TR Mounting: Surface Mount Family Name: DA14531 Categories: RF/IF and RFID Case / Package: 24-FCGQFN (2.2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8517.62.0090 Other Part Number: 1695-DA14531-00000FX 2CT, 1695-DA14531-00000FX 2DKR, 1695-DA14531-00000FX 2TR
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868141-DA14531-00000 FX2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC Package: 24-WFQFN, FC Package: Reel - TR Mounting: Surface Mount Family Name: DA14531 Categories: RF/IF and RFID Case / Package: 24-FCGQFN (2.2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8517.62.0090 Other Part Number: 1695-DA14531-00000FX 2CT, 1695-DA14531-00000FX 2DKR, 1695-DA14531-00000FX 2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14531-00000FX2 - 868141-DA14531-00000FX2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14531-00000FX2
868141-DA14531-00000FX2
RF Transceiver ICs - DA14531-00000FX2 868141-DA14531-00000FX2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868141-DA14531-00000 FX2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC Package: 24-WFQFN, FC Package: Reel - TR Mounting: Surface Mount Family Name: DA14531 Categories: RF/IF and RFID Case / Package: 24-FCGQFN (2.2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8517.62.0090 Other Part Number: 1695-DA14531-00000FX 2CT, 1695-DA14531-00000FX 2DKR, 1695-DA14531-00000FX 2TR

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 868141-DA14531-00000FX2
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC
Package: 24-WFQFN, FC
Package: Reel - TR
Mounting: Surface Mount
Family Name: DA14531
Categories: RF/IF and RFID
Case / Package: 24-FCGQFN (2.2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1695-DA14531-00000FX2CT, 1695-DA14531-00000FX2DKR, 1695-DA14531-00000FX2TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 868141-DA14531-00000FX2
Product Name RF Transceiver ICs - DA14531-00000FX2
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details