Adesto Technologies Corporation, Inc. Memory AT45DQ321-MWHF2B-T

Description
FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)
Description
FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DQ321-MWHF2B-T is a 32-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data storage. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication with maximum clock frequencies of 104MHz for standard SPI and 70MHz for Dual-I/O and Quad-I/O modes. The memory is organized into 8,192 pages, each capable of holding 512 or 528 bytes of data, and features two independent SRAM buffers that facilitate simultaneous data reception and memory reprogramming. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities, along with program and erase suspend/resume functions. It is equipped with advanced data protection features, such as individual sector protection and a one-time programmable security register. The AT45DQ321-MWHF2B-T is rated for a minimum endurance of 100,000 program/erase cycles and provides data retention for up to 20 years. It is suitable for a wide range of commercial and industrial applications, operating within an industrial temperature range of -40°C to 85°C, and is available in RoHS-compliant packaging options.

Datasheet Summary
Powered by GS/AI

The AT45DQ321-MWHF2B-T is a 32-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data storage. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication with maximum clock frequencies of 104MHz for standard SPI and 70MHz for Dual-I/O and Quad-I/O modes. The memory is organized into 8,192 pages, each capable of holding 512 or 528 bytes of data, and features two independent SRAM buffers that facilitate simultaneous data reception and memory reprogramming. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities, along with program and erase suspend/resume functions. It is equipped with advanced data protection features, such as individual sector protection and a one-time programmable security register. The AT45DQ321-MWHF2B-T is rated for a minimum endurance of 100,000 program/erase cycles and provides data retention for up to 20 years. It is suitable for a wide range of commercial and industrial applications, operating within an industrial temperature range of -40°C to 85°C, and is available in RoHS-compliant packaging options.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DQ321-MWHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)

FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)

Buy Now Datasheet
Memory - AT45DQ321-MWHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)

FLASH Memory IC 32Mbit SPI 104 MHz 8-VDFN (6x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT45DQ321-MWHF2B-T
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers