Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DQ161-SSHFHD-T

Description
Win Source Part Number: 1227624-AT45DQ161-SS HFHD-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 6ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1172-1,1265-117 2-2,-AT45DQ161-SSHFH D-T,AT45DQ161-SSHFHD -T-ND,1265-1172-6 Base Product Number: AT45DQ161
Request a Quote Datasheet
Description
Win Source Part Number: 1227624-AT45DQ161-SS HFHD-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 6ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1172-1,1265-117 2-2,-AT45DQ161-SSHFH D-T,AT45DQ161-SSHFHD -T-ND,1265-1172-6 Base Product Number: AT45DQ161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1227624-AT45DQ161-SSHFHD-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1227624-AT45DQ161-SSHFHD-T
Integrated Circuits (ICs) - Memory 1227624-AT45DQ161-SSHFHD-T
Win Source Part Number: 1227624-AT45DQ161-SS HFHD-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 6ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1172-1,1265-117 2-2,-AT45DQ161-SSHFH D-T,AT45DQ161-SSHFHD -T-ND,1265-1172-6 Base Product Number: AT45DQ161

Win Source Part Number: 1227624-AT45DQ161-SSHFHD-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: FLASH
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 6ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1172-1,1265-1172-2,-AT45DQ161-SSHFHD-T,AT45DQ161-SSHFHD-T-ND,1265-1172-6
Base Product Number: AT45DQ161

Buy Now Datasheet
Memory - AT45DQ161-SSHFHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DQ161-SSHFHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1227624-AT45DQ161-SSHFHD-T AT45DQ161-SSHFHD-T
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details