Adesto Technologies Corporation, Inc. Memory AT45DQ161-SSHF2B-T

Description
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC
Description
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DQ161-SSHF2B-T is a 16-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication, including Dual-I/O and Quad-I/O modes, with maximum clock frequencies of 85MHz. The memory is organized into 4,096 pages of either 512 or 528 bytes, and features two independent SRAM buffers that facilitate data reception while reprogramming the main memory. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities. It also includes advanced data protection features, such as individual sector protection and a One-Time Programmable (OTP) security register. The AT45DQ161 is suitable for a wide range of applications, including digital voice and image storage, and is optimized for low power consumption, with typical active read current at 11mA and deep power-down current as low as 3µA. It is available in multiple package options, including 8-lead SOIC and ultra-thin DFN, and complies with RoHS standards. The device is rated for 100,000 program/erase cycles per page and has a data retention period of 20 years, making it a reliable choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The AT45DQ161-SSHF2B-T is a 16-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication, including Dual-I/O and Quad-I/O modes, with maximum clock frequencies of 85MHz. The memory is organized into 4,096 pages of either 512 or 528 bytes, and features two independent SRAM buffers that facilitate data reception while reprogramming the main memory. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities. It also includes advanced data protection features, such as individual sector protection and a One-Time Programmable (OTP) security register. The AT45DQ161 is suitable for a wide range of applications, including digital voice and image storage, and is optimized for low power consumption, with typical active read current at 11mA and deep power-down current as low as 3µA. It is available in multiple package options, including 8-lead SOIC and ultra-thin DFN, and complies with RoHS standards. The device is rated for 100,000 program/erase cycles per page and has a data retention period of 20 years, making it a reliable choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DQ161-SSHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DQ161-SSHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT45DQ161-SSHF2B-T
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details