Adesto Technologies Corporation, Inc. Memory AT45DQ161-SSHF-B

Description
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC
Description
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DQ161-SSHF-B is a 16-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication, including Dual-I/O and Quad-I/O modes, with maximum clock frequencies of 85MHz. The memory is organized into 4,096 pages of either 512 or 528 bytes, and features two independent SRAM buffers that facilitate data reception while reprogramming the main memory. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities. It also includes advanced data protection features, such as individual sector protection and a one-time programmable security register. The AT45DQ161-SSHF-B is characterized by low power consumption, with typical active read current at 11mA and ultra-deep power-down current as low as 500nA. It is rated for a minimum of 100,000 program/erase cycles per page and has a data retention period of 20 years. The product is available in various package types, including an 8-lead SOIC and ultra-thin DFN and UBGA options, making it suitable for a wide range of commercial and industrial applications.

Datasheet Summary
Powered by GS/AI

The AT45DQ161-SSHF-B is a 16-Mbit serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring high-speed data access. It operates on a single supply voltage ranging from 2.3V to 3.6V and supports SPI communication, including Dual-I/O and Quad-I/O modes, with maximum clock frequencies of 85MHz. The memory is organized into 4,096 pages of either 512 or 528 bytes, and features two independent SRAM buffers that facilitate data reception while reprogramming the main memory. This device offers flexible programming and erasing options, including page, block, sector, and chip erase capabilities. It also includes advanced data protection features, such as individual sector protection and a one-time programmable security register. The AT45DQ161-SSHF-B is characterized by low power consumption, with typical active read current at 11mA and ultra-deep power-down current as low as 500nA. It is rated for a minimum of 100,000 program/erase cycles per page and has a data retention period of 20 years. The product is available in various package types, including an 8-lead SOIC and ultra-thin DFN and UBGA options, making it suitable for a wide range of commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DQ161-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DQ161-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT45DQ161-SSHF-B
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers