Adesto Technologies Corporation, Inc. Memory - Flash - AT45DQ161-MHF-Y AT45DQ161-MHF-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 802331-AT45DQ161-MHF -Y Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 6ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 570 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 802331-AT45DQ161-MHF -Y Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 6ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 570 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DQ161-MHF-Y - 802331-AT45DQ161-MHF-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DQ161-MHF-Y
802331-AT45DQ161-MHF-Y
Memory - Flash - AT45DQ161-MHF-Y 802331-AT45DQ161-MHF-Y
Manufacturer: Adesto Technologies Win Source Part Number: 802331-AT45DQ161-MHF -Y Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 6ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 570 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 802331-AT45DQ161-MHF-Y
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 6ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-UDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 570
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - AT45DQ161-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DQ161-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 802331-AT45DQ161-MHF-Y AT45DQ161-MHF-Y
Product Name Memory - Flash - AT45DQ161-MHF-Y Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63608701 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - DA28F320J5A120 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 32000 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details