Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB642D-CNU-SL954 AT45DB642D-CNU-SL954

Description
Manufacturer: Adesto Technologies Win Source Part Number: 758701-AT45DB642D-CN U-SL954 Packaging: Bulk Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (1K Bytes x 8192 pages) Categories: Integrated Circuits Supplier Device Package: 8-CASON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-VDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 758701-AT45DB642D-CN U-SL954 Packaging: Bulk Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (1K Bytes x 8192 pages) Categories: Integrated Circuits Supplier Device Package: 8-CASON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-VDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB642D-CNU-SL954 - 758701-AT45DB642D-CNU-SL954 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB642D-CNU-SL954
758701-AT45DB642D-CNU-SL954
Memory - Flash - AT45DB642D-CNU-SL954 758701-AT45DB642D-CNU-SL954
Manufacturer: Adesto Technologies Win Source Part Number: 758701-AT45DB642D-CN U-SL954 Packaging: Bulk Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (1K Bytes x 8192 pages) Categories: Integrated Circuits Supplier Device Package: 8-CASON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-VDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 758701-AT45DB642D-CNU-SL954
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (1K Bytes x 8192 pages)
Categories: Integrated Circuits
Supplier Device Package: 8-CASON (6x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 66MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - AT45DB642D-CNU-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 66 MHz 8-CASON (6x8)

FLASH Memory IC 64Mbit SPI 66 MHz 8-CASON (6x8)

Buy Now Datasheet
Memory - AT45DB642D-CNU-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 66 MHz 8-CASON (6x8)

FLASH Memory IC 64Mbit SPI 66 MHz 8-CASON (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 758701-AT45DB642D-CNU-SL954 AT45DB642D-CNU-SL954
Product Name Memory - Flash - AT45DB642D-CNU-SL954 Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Memory - IS29GL512S-11DHB01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers