The AT45DB641E-SHN2B-T is a 64-Mbit DataFlash memory device from Quarktwin Technology Ltd., designed for use with a single supply voltage ranging from 1.7 V to 3.6 V. It features a Serial Peripheral Interface (SPI) that supports modes 0 and 3, with a maximum clock frequency of 85 MHz. The device allows continuous read capability across the entire memory array and offers a low-power read option at up to 15 MHz. This memory chip includes user-configurable page sizes of 256 bytes or 264 bytes, with two independent SRAM data buffers for efficient data handling. It supports various programming and erasing options, including byte/page programming and multiple erase methods (page, block, sector, and chip erase). The device also incorporates advanced data protection features, such as individual sector protection and a one-time programmable security register. Power consumption is minimized with ultra-deep power-down modes, achieving typical currents of 400 nA in ultra-deep power-down and 5 µA in deep power-down. The memory has a minimum endurance of 100,000 program/erase cycles per page and a data retention period of 20 years. It is available in multiple packaging options, including an 8-lead SOIC and two DFN variants, and complies with RoHS standards. This product is suitable for applications requiring reliable and efficient flash memory solutions.
Manufacturer: Adesto Technologies
Win Source Part Number: 845429-AT45DB641E-SH
Features: Memory IC 85 MHz
Package: Reel - TR
Family Name: AT45DB641
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT45DB641E-SHN2B-TTR
FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC
FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 845429-AT45DB641E-SHN2B-T | AT45DB641E-SHN2B-T |
| Product Name | Memory - Flash - AT45DB641E-SHN2B-T | Memory |
| Memory Category | Flash | Flash; FLASH |