Manufacturer: Adesto Technologies
Win Source Part Number: 010334-AT45DB641E-SH
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TC)
Speed: 85MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 1.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: DataFLASH
Memory Size: 64M (32K pages x 264 bytes)
Interface: SPI, RapidS
Family Name: AT45DB641E
Alternative Parts (Cross-Reference): W25X64VSNI; IS25LP064B-QBLE; GD25Q64BSCPT;
ECCN: 3A991.b.1.a
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 010334-AT45DB641E-SHN-T |
| Product Name | Integrated Circuits(ICs) |