Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB641E-SHN-B AT45DB641E-SHN-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862161-AT45DB641E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 64Mb (264 Bytes x 32K pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1185-5, AT45DB641E-SHN-B-ND
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862161-AT45DB641E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 64Mb (264 Bytes x 32K pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1185-5, AT45DB641E-SHN-B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB641E-SHN-B - 862161-AT45DB641E-SHN-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB641E-SHN-B
862161-AT45DB641E-SHN-B
Memory - Flash - AT45DB641E-SHN-B 862161-AT45DB641E-SHN-B
Manufacturer: Adesto Technologies Win Source Part Number: 862161-AT45DB641E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 64Mb (264 Bytes x 32K pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1185-5, AT45DB641E-SHN-B-ND

Manufacturer: Adesto Technologies
Win Source Part Number: 862161-AT45DB641E-SHN-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 64Mb (264 Bytes x 32K pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT45DB641
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1185-5, AT45DB641E-SHN-B-ND

Buy Now Datasheet
Memory - AT45DB641E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB641E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6096 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
78AC6096
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type 78AC6096
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 862161-AT45DB641E-SHN-B AT45DB641E-SHN-B 78AC6096
Product Name Memory - Flash - AT45DB641E-SHN-B Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021931 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details