Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB641E-MWHN-Y AT45DB641E-MWHN-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 852419-AT45DB641E-MW HN-Y Features: Memory IC 85 MHz Package: Tray Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 352 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1106, AT45DB641E-MWHN-Y-ND
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 852419-AT45DB641E-MW HN-Y Features: Memory IC 85 MHz Package: Tray Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 352 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1106, AT45DB641E-MWHN-Y-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB641E-MWHN-Y - 852419-AT45DB641E-MWHN-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB641E-MWHN-Y
852419-AT45DB641E-MWHN-Y
Memory - Flash - AT45DB641E-MWHN-Y 852419-AT45DB641E-MWHN-Y
Manufacturer: Adesto Technologies Win Source Part Number: 852419-AT45DB641E-MW HN-Y Features: Memory IC 85 MHz Package: Tray Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 352 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1106, AT45DB641E-MWHN-Y-ND

Manufacturer: Adesto Technologies
Win Source Part Number: 852419-AT45DB641E-MWHN-Y
Features: Memory IC 85 MHz
Package: Tray
Family Name: AT45DB641
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 352
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1106, AT45DB641E-MWHN-Y-ND

Buy Now Datasheet
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
78AC6094
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type 78AC6094
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:VDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:VDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 852419-AT45DB641E-MWHN-Y 78AC6094
Product Name Memory - Flash - AT45DB641E-MWHN-Y Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details