Adesto Technologies Corporation, Inc. Memory AT45DB641E-MHN-Y

Description
FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)
Datasheet
Description
FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB641E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB641E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 64Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
78AC6092
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type 78AC6092
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT45DB641E-MHN-Y 78AC6092
Product Name Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits
Package Type 8-UDFN Exposed Pad UDFN
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers