Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB321E-SHF-T AT45DB321E-SHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 010333-AT45DB321E-SH F-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25LP032A-JBLE1; IS25LP032B-JBLE1; W25Q32BVSSAP; Introduction Date: October 08, 2013 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 010333-AT45DB321E-SH F-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25LP032A-JBLE1; IS25LP032B-JBLE1; W25Q32BVSSAP; Introduction Date: October 08, 2013 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321E-SHF-T - 010333-AT45DB321E-SHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321E-SHF-T
010333-AT45DB321E-SHF-T
Memory - Flash - AT45DB321E-SHF-T 010333-AT45DB321E-SHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 010333-AT45DB321E-SH F-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25LP032A-JBLE1; IS25LP032B-JBLE1; W25Q32BVSSAP; Introduction Date: October 08, 2013 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Adesto Technologies
Win Source Part Number: 010333-AT45DB321E-SHF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Family Name: AT45DB321E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): IS25LP032A-JBLE1; IS25LP032B-JBLE1; W25Q32BVSSAP;
Introduction Date: October 08, 2013
ECCN: 3A991.b.1.a
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT45DB321E-SHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321E-SHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type
78AC6090
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type 78AC6090
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:8192 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; AccessRoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:8192 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; AccessRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 010333-AT45DB321E-SHF-T AT45DB321E-SHF-T 78AC6090
Product Name Memory - Flash - AT45DB321E-SHF-T Memory Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; FLASH Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC
Supply Voltage 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers