Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB321E-SHF-B AT45DB321E-SHF-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019512-AT45DB321E-S HF-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019512-AT45DB321E-S HF-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321E-SHF-B - 1019512-AT45DB321E-SHF-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321E-SHF-B
1019512-AT45DB321E-SHF-B
Memory - Flash - AT45DB321E-SHF-B 1019512-AT45DB321E-SHF-B
Manufacturer: Adesto Technologies Win Source Part Number: 1019512-AT45DB321E-S HF-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019512-AT45DB321E-SHF-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB321E-SHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321E-SHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1019512-AT45DB321E-SHF-B AT45DB321E-SHF-B
Product Name Memory - Flash - AT45DB321E-SHF-B Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers