Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB321E-MWHF-T AT45DB321E-MWHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 845600-AT45DB321E-MW HF-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1099-2, 1265-1099-1, 1265-1099-6, AT45DB321E-MWHF-T-ND , -AT45DB321E-MWHF-T
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 845600-AT45DB321E-MW HF-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1099-2, 1265-1099-1, 1265-1099-6, AT45DB321E-MWHF-T-ND , -AT45DB321E-MWHF-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321E-MWHF-T - 845600-AT45DB321E-MWHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321E-MWHF-T
845600-AT45DB321E-MWHF-T
Memory - Flash - AT45DB321E-MWHF-T 845600-AT45DB321E-MWHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 845600-AT45DB321E-MW HF-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1099-2, 1265-1099-1, 1265-1099-6, AT45DB321E-MWHF-T-ND , -AT45DB321E-MWHF-T

Manufacturer: Adesto Technologies
Win Source Part Number: 845600-AT45DB321E-MWHF-T
Features: Memory IC 85 MHz
Package: Reel - TR
Family Name: AT45DB321
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1099-2, 1265-1099-1, 1265-1099-6, AT45DB321E-MWHF-T-ND, -AT45DB321E-MWHF-T

Buy Now Datasheet
Flash Memory 32M, 85MHz 2.3-3.6V DataFlash - 13-AT45DB321E-MWHF-T - Utmel Electronic Limited
Hong Kong, China
Flash Memory 32M, 85MHz 2.3-3.6V DataFlash
13-AT45DB321E-MWHF-T
Flash Memory 32M, 85MHz 2.3-3.6V DataFlash 13-AT45DB321E-MWHF-T
Flash Memory 32M, 85MHz 2.3-3.6V DataFlash

Flash Memory 32M, 85MHz 2.3-3.6V DataFlash

Supplier's Site
Memory - AT45DB321E-MWHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-VDFN (6x8)

FLASH Memory IC 32Mbit SPI 85 MHz 8-VDFN (6x8)

Buy Now Datasheet
Memory - AT45DB321E-MWHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-VDFN (6x8)

FLASH Memory IC 32Mbit SPI 85 MHz 8-VDFN (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 845600-AT45DB321E-MWHF-T 13-AT45DB321E-MWHF-T AT45DB321E-MWHF-T
Product Name Memory - Flash - AT45DB321E-MWHF-T Flash Memory 32M, 85MHz 2.3-3.6V DataFlash Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Logic Family CMOS
Access Time 7 ns
Cycle Time 8000 to 4.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - 16-3791-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers