Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DB321D-SU-SL383

Description
Win Source Part Number: 1168872-AT45DB321D-S U-SL383 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321D-SU SL383; AT45DB321D-SU@SL383; ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1168872-AT45DB321D-S U-SL383 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321D-SU SL383; AT45DB321D-SU@SL383; ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1168872-AT45DB321D-SU-SL383 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1168872-AT45DB321D-SU-SL383
Integrated Circuits (ICs) - Memory 1168872-AT45DB321D-SU-SL383
Win Source Part Number: 1168872-AT45DB321D-S U-SL383 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321D-SU SL383; AT45DB321D-SU@SL383; ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Product Status: Obsolete

Win Source Part Number: 1168872-AT45DB321D-SU-SL383
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (528 Bytes x 8192 pages)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): AT45DB321D-SU SL383; AT45DB321D-SU@SL383;
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Product Status: Obsolete

Buy Now Datasheet
Memory - AT45DB321D-SU-SL383 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321D-SU-SL383 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1168872-AT45DB321D-SU-SL383 AT45DB321D-SU-SL383
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - 525905-013-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details