Adesto Technologies Corporation, Inc. Memory AT45DB321D-SU-2.5

Description
FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC
Description
FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DB321D-SU-2.5 is a 32Mb serial flash memory device from Quarktwin Technology Ltd., operating at a voltage range of 2.5V to 3.6V. It features a RapidS serial interface compatible with SPI modes 0 and 3, supporting clock frequencies up to 50 MHz. The memory is organized into 8,192 pages, each with a configurable size of either 512 or 528 bytes, allowing for flexible data storage options. This device includes two SRAM buffers of 512/528 bytes, enabling simultaneous data reception while reprogramming the flash memory. It offers various erase options, including page, block, sector, and chip erase, with a minimum endurance of 100,000 program/erase cycles per page and a data retention period of 20 years. The AT45DB321D-SU-2.5 is designed for low power consumption, with typical active read current of 7mA and standby current of 25µA. Additionally, it incorporates hardware and software data protection features, including sector lockdown and a 128-byte security register. The device is suitable for a range of applications, including digital voice, image, and program code storage, particularly in environments requiring low voltage and low power operation.

Datasheet Summary
Powered by GS/AI

The AT45DB321D-SU-2.5 is a 32Mb serial flash memory device from Quarktwin Technology Ltd., operating at a voltage range of 2.5V to 3.6V. It features a RapidS serial interface compatible with SPI modes 0 and 3, supporting clock frequencies up to 50 MHz. The memory is organized into 8,192 pages, each with a configurable size of either 512 or 528 bytes, allowing for flexible data storage options. This device includes two SRAM buffers of 512/528 bytes, enabling simultaneous data reception while reprogramming the flash memory. It offers various erase options, including page, block, sector, and chip erase, with a minimum endurance of 100,000 program/erase cycles per page and a data retention period of 20 years. The AT45DB321D-SU-2.5 is designed for low power consumption, with typical active read current of 7mA and standby current of 25µA. Additionally, it incorporates hardware and software data protection features, including sector lockdown and a 128-byte security register. The device is suitable for a range of applications, including digital voice, image, and program code storage, particularly in environments requiring low voltage and low power operation.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB321D-SU-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321D-SU-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT45DB321D-SU-2.5
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - MD28F010-20/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
6 suppliers