Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SSHFHA-T AT45DB161E-SSHFHA-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 139543-AT45DB161E-SS HFHA-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 139543-AT45DB161E-SS HFHA-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SSHFHA-T - 139543-AT45DB161E-SSHFHA-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SSHFHA-T
139543-AT45DB161E-SSHFHA-T
Memory - Flash - AT45DB161E-SSHFHA-T 139543-AT45DB161E-SSHFHA-T
Manufacturer: Adesto Technologies Win Source Part Number: 139543-AT45DB161E-SS HFHA-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 139543-AT45DB161E-SSHFHA-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB161E-SSHFHA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SSHFHA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 139543-AT45DB161E-SSHFHA-T AT45DB161E-SSHFHA-T
Product Name Memory - Flash - AT45DB161E-SSHFHA-T Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details