Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SHF2B-T AT45DB161E-SHF2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 800677-AT45DB161E-SH F2B-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 800677-AT45DB161E-SH F2B-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SHF2B-T - 800677-AT45DB161E-SHF2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SHF2B-T
800677-AT45DB161E-SHF2B-T
Memory - Flash - AT45DB161E-SHF2B-T 800677-AT45DB161E-SHF2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 800677-AT45DB161E-SH F2B-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 800677-AT45DB161E-SHF2B-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (512 Bytes x 4096 pages)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - AT45DB161E-SHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 800677-AT45DB161E-SHF2B-T AT45DB161E-SHF2B-T
Product Name Memory - Flash - AT45DB161E-SHF2B-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details