Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SHF-B AT45DB161E-SHF-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862159-AT45DB161E-SH F-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862159-AT45DB161E-SH F-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SHF-B - 862159-AT45DB161E-SHF-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SHF-B
862159-AT45DB161E-SHF-B
Memory - Flash - AT45DB161E-SHF-B 862159-AT45DB161E-SHF-B
Manufacturer: Adesto Technologies Win Source Part Number: 862159-AT45DB161E-SH F-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Adesto Technologies
Win Source Part Number: 862159-AT45DB161E-SHF-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - AT45DB161E-SHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862159-AT45DB161E-SHF-B AT45DB161E-SHF-B
Product Name Memory - Flash - AT45DB161E-SHF-B Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - IS29GL01GS-11DHB010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers