Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-MHD2B-T AT45DB161E-MHD2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 769017-AT45DB161E-MH D2B-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): M25PX16-SOVMP3PB; M25P16-SVMP6TG; M25PX16-SOVMP3TPBA; M25PX16-SOVMP3TPB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 769017-AT45DB161E-MH D2B-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): M25PX16-SOVMP3PB; M25P16-SVMP6TG; M25PX16-SOVMP3TPBA; M25PX16-SOVMP3TPB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-MHD2B-T - 769017-AT45DB161E-MHD2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-MHD2B-T
769017-AT45DB161E-MHD2B-T
Memory - Flash - AT45DB161E-MHD2B-T 769017-AT45DB161E-MHD2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 769017-AT45DB161E-MH D2B-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): M25PX16-SOVMP3PB; M25P16-SVMP6TG; M25PX16-SOVMP3TPBA; M25PX16-SOVMP3TPB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 769017-AT45DB161E-MHD2B-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-UDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (512 Bytes x 4096 pages)
Family Name: AT45DB161E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN (5x6)
Alternative Parts (Cross-Reference): M25PX16-SOVMP3PB; M25P16-SVMP6TG; M25PX16-SOVMP3TPBA; M25PX16-SOVMP3TPB;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB161E-MHD2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB161E-MHD2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 769017-AT45DB161E-MHD2B-T AT45DB161E-MHD2B-T
Product Name Memory - Flash - AT45DB161E-MHD2B-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details