Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161D-CCU AT45DB161D-CCU

Description
Manufacturer: Adesto Technologies Win Source Part Number: 769016-AT45DB161D-CC U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-LBGA, CSPBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Part Status: Obsolete(EOL) Family Name: AT45DB161D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 24-CBGA (8x6) Alternative Parts (Cross-Reference): AT45DB161B-CX-2.5; AT45DB161B-CC-2.5; W25Q16CVTCAG; W25Q16CVTCIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 769016-AT45DB161D-CC U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-LBGA, CSPBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Part Status: Obsolete(EOL) Family Name: AT45DB161D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 24-CBGA (8x6) Alternative Parts (Cross-Reference): AT45DB161B-CX-2.5; AT45DB161B-CC-2.5; W25Q16CVTCAG; W25Q16CVTCIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161D-CCU - 769016-AT45DB161D-CCU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161D-CCU
769016-AT45DB161D-CCU
Memory - Flash - AT45DB161D-CCU 769016-AT45DB161D-CCU
Manufacturer: Adesto Technologies Win Source Part Number: 769016-AT45DB161D-CC U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-LBGA, CSPBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Part Status: Obsolete(EOL) Family Name: AT45DB161D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 24-CBGA (8x6) Alternative Parts (Cross-Reference): AT45DB161B-CX-2.5; AT45DB161B-CC-2.5; W25Q16CVTCAG; W25Q16CVTCIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 769016-AT45DB161D-CCU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 24-LBGA, CSPBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Part Status: Obsolete(EOL)
Family Name: AT45DB161D
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 66MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 24-CBGA (8x6)
Alternative Parts (Cross-Reference): AT45DB161B-CX-2.5; AT45DB161B-CC-2.5; W25Q16CVTCAG; W25Q16CVTCIG;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB161D-CCU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

Buy Now
Memory - AT45DB161D-CCU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 769016-AT45DB161D-CCU AT45DB161D-CCU
Product Name Memory - Flash - AT45DB161D-CCU Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers