Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) Memory AT45DB081E-UUN-T

Description
Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-UFBGA, WLCSP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TC) Supplier Device Package: 8-WLCSP (2.32x1.61) Base Product Number: AT45DB081 Voltage - Supply: 1.7V ~ 3.6V Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-UFBGA, WLCSP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TC) Supplier Device Package: 8-WLCSP (2.32x1.61) Base Product Number: AT45DB081 Voltage - Supply: 1.7V ~ 3.6V Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory
Integrated Circuits (ICs) Memory
Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-UFBGA, WLCSP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TC) Supplier Device Package: 8-WLCSP (2.32x1.61) Base Product Number: AT45DB081 Voltage - Supply: 1.7V ~ 3.6V Product Status: Active

Manufacturer: Adesto Technologies
Category: Integrated Circuits (ICs) Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 8-UFBGA, WLCSP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TC)
Supplier Device Package: 8-WLCSP (2.32x1.61)
Base Product Number: AT45DB081
Voltage - Supply: 1.7V ~ 3.6V
Product Status: Active

Buy Now Datasheet
Memory - AT45DB081E-UUN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-WLCSP (2.32x1.61)

FLASH Memory IC 8Mbit SPI 85 MHz 8-WLCSP (2.32x1.61)

Buy Now Datasheet
Memory - AT45DB081E-UUN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-WLCSP (2.32x1.61)

FLASH Memory IC 8Mbit SPI 85 MHz 8-WLCSP (2.32x1.61)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number AT45DB081E-UUN-T
Product Name Integrated Circuits (ICs) Memory Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details