Manufacturer: Adesto Technologies
Win Source Part Number: 100501-AT45DB081E-SS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Family Name: AT45DB081E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): W25Q80BVSNBG; IS25LQ080-JNLE; M25PE80-VMN6TPBA;
Introduction Date: June 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 100501-AT45DB081E-SSHN-T | AT45DB081E-SSHN-T | 78AC6081 |
| Product Name | Memory - Flash - AT45DB081E-SSHN-T | Memory | Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type |
| Memory Category | Flash; FLASH | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC |
| Supply Voltage | 1.7 V ~ 3.6 V | 3.6V; 1.7V ~ 3.6V |