Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB081E-SHNHA-T AT45DB081E-SHNHA-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911952-AT45DB081E-SH NHA-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1089-1, 1265-1089-2, -AT45DB081E-SHNHA-T, 1265-1089-6
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911952-AT45DB081E-SH NHA-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1089-1, 1265-1089-2, -AT45DB081E-SHNHA-T, 1265-1089-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081E-SHNHA-T - 911952-AT45DB081E-SHNHA-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081E-SHNHA-T
911952-AT45DB081E-SHNHA-T
Memory - Flash - AT45DB081E-SHNHA-T 911952-AT45DB081E-SHNHA-T
Manufacturer: Adesto Technologies Win Source Part Number: 911952-AT45DB081E-SH NHA-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1089-1, 1265-1089-2, -AT45DB081E-SHNHA-T, 1265-1089-6

Manufacturer: Adesto Technologies
Win Source Part Number: 911952-AT45DB081E-SHNHA-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT45DB081
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1089-1, 1265-1089-2, -AT45DB081E-SHNHA-T, 1265-1089-6

Buy Now Datasheet
Memory - AT45DB081E-SHNHA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081E-SHNHA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911952-AT45DB081E-SHNHA-T AT45DB081E-SHNHA-T
Product Name Memory - Flash - AT45DB081E-SHNHA-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8714 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details