Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB081E-SHN-B AT45DB081E-SHN-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862157-AT45DB081E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1103-5, AT45DB081E-SHN-B-ND, -AT45DB081E-SHN-B
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862157-AT45DB081E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1103-5, AT45DB081E-SHN-B-ND, -AT45DB081E-SHN-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081E-SHN-B - 862157-AT45DB081E-SHN-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081E-SHN-B
862157-AT45DB081E-SHN-B
Memory - Flash - AT45DB081E-SHN-B 862157-AT45DB081E-SHN-B
Manufacturer: Adesto Technologies Win Source Part Number: 862157-AT45DB081E-SH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1103-5, AT45DB081E-SHN-B-ND, -AT45DB081E-SHN-B

Manufacturer: Adesto Technologies
Win Source Part Number: 862157-AT45DB081E-SHN-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT45DB081
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1103-5, AT45DB081E-SHN-B-ND, -AT45DB081E-SHN-B

Buy Now Datasheet
Memory - AT45DB081E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862157-AT45DB081E-SHN-B AT45DB081E-SHN-B
Product Name Memory - Flash - AT45DB081E-SHN-B Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details