Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB081E-MHN2B-T AT45DB081E-MHN2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862156-AT45DB081E-MH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1084-6, 1265-1084-1, -AT45DB081E-MHN2B-T, 1265-1084-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862156-AT45DB081E-MH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1084-6, 1265-1084-1, -AT45DB081E-MHN2B-T, 1265-1084-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081E-MHN2B-T - 862156-AT45DB081E-MHN2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081E-MHN2B-T
862156-AT45DB081E-MHN2B-T
Memory - Flash - AT45DB081E-MHN2B-T 862156-AT45DB081E-MHN2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 862156-AT45DB081E-MH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB081 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1084-6, 1265-1084-1, -AT45DB081E-MHN2B-T, 1265-1084-2

Manufacturer: Adesto Technologies
Win Source Part Number: 862156-AT45DB081E-MHN2B-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT45DB081
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1084-6, 1265-1084-1, -AT45DB081E-MHN2B-T, 1265-1084-2

Buy Now Datasheet
Memory - AT45DB081E-MHN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 8Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB081E-MHN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 8Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862156-AT45DB081E-MHN2B-T AT45DB081E-MHN2B-T
Product Name Memory - Flash - AT45DB081E-MHN2B-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details