Manufacturer: Adesto Technologies
Win Source Part Number: 089636-AT45DB081D-SU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): W25Q80DVSNIG; M25PE80-VMN6PA; AT45DB081D-SU-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC
FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 089636-AT45DB081D-SU-SL955 | AT45DB081D-SU-SL955 |
| Product Name | Memory - Flash - AT45DB081D-SU-SL955 | Memory |
| Memory Category | Flash; FLASH | Flash; FLASH |