Manufacturer: Adesto Technologies
Win Source Part Number: 100119-AT45DB041E-SS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Family Name: AT45DB041E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Introduction Date: September 07, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 100119-AT45DB041E-SSHN-T | 78AC6076 | AT45DB041E-SSHN-T |
| Product Name | Memory - Flash - AT45DB041E-SSHN-T | Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V |