Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB041E-MHN-Y AT45DB041E-MHN-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911946-AT45DB041E-MH N-Y Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85 MHz 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT45DB041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 570 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911946-AT45DB041E-MH N-Y Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85 MHz 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT45DB041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 570 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041E-MHN-Y - 911946-AT45DB041E-MHN-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041E-MHN-Y
911946-AT45DB041E-MHN-Y
Memory - Flash - AT45DB041E-MHN-Y 911946-AT45DB041E-MHN-Y
Manufacturer: Adesto Technologies Win Source Part Number: 911946-AT45DB041E-MH N-Y Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85 MHz 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT45DB041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 570 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Adesto Technologies
Win Source Part Number: 911946-AT45DB041E-MHN-Y
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85 MHz 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: AT45DB041
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - AT45DB041E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB041E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type - 94AC3762 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type
94AC3762
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type 94AC3762
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 911946-AT45DB041E-MHN-Y AT45DB041E-MHN-Y 94AC3762
Product Name Memory - Flash - AT45DB041E-MHN-Y Memory Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (5x6) 8-UDFN Exposed Pad UDFN
Density 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details