Manufacturer: Adesto Technologies
Win Source Part Number: 812094-AT45DB041D-SU
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (264 Bytes x 2048 pages)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 66MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH Memory IC 4Mbit SPI 66 MHz 8-SOIC
FLASH Memory IC 4Mbit SPI 66 MHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 812094-AT45DB041D-SU-SL383 | AT45DB041D-SU-SL383 |
| Product Name | Memory - Flash - AT45DB041D-SU-SL383 | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 4.00E6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |