Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB041D-MU-SL954 AT45DB041D-MU-SL954

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019474-AT45DB041D-M U-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): SST25PF040CT-40I/MF; SST25VF040B-80-4I-QA E; SST25VF040B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019474-AT45DB041D-M U-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): SST25PF040CT-40I/MF; SST25VF040B-80-4I-QA E; SST25VF040B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041D-MU-SL954 - 1019474-AT45DB041D-MU-SL954 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041D-MU-SL954
1019474-AT45DB041D-MU-SL954
Memory - Flash - AT45DB041D-MU-SL954 1019474-AT45DB041D-MU-SL954
Manufacturer: Adesto Technologies Win Source Part Number: 1019474-AT45DB041D-M U-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): SST25PF040CT-40I/MF; SST25VF040B-80-4I-QA E; SST25VF040B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019474-AT45DB041D-MU-SL954
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256 Bytes x 2048 pages)
Family Name: AT45DB041D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): SST25PF040CT-40I/MF; SST25VF040B-80-4I-QAE; SST25VF040B-80-4I-QAE-T;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB041D-MU-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 66 MHz 8-VDFN (6x5)

FLASH Memory IC 4Mbit SPI 66 MHz 8-VDFN (6x5)

Buy Now
Memory - AT45DB041D-MU-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 66 MHz 8-VDFN (6x5)

FLASH Memory IC 4Mbit SPI 66 MHz 8-VDFN (6x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1019474-AT45DB041D-MU-SL954 AT45DB041D-MU-SL954
Product Name Memory - Flash - AT45DB041D-MU-SL954 Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Memory - 8 611 200 879 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers